TE Connectivity Fixed Resistors; RP 2A 16R2 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A16R2BTG

Description
Fixed Resistors; RP 2A 16R2 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 16R2 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 16R2 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A16R2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 16R2 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A16R2BTG
Fixed Resistors; RP 2A 16R2 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A16R2BTG
Fixed Resistors; RP 2A 16R2 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 16R2 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A16R2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A16R2BTG-ND
Chip Resistor - Surface Mount RP73D2A16R2BTG-ND
16.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

16.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 16.2 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity - 54R6290 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 16.2 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
54R6290
Surface Mount Thin Film Resistor, Rp73 Series, 16.2 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity 54R6290
Surface Mount Thin Film Resistor, RP73 Series, 16.2 ohm, 125 mW, - 0.1%, 75 V

Surface Mount Thin Film Resistor, RP73 Series, 16.2 ohm, 125 mW, - 0.1%, 75 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A16R2BTG RP73D2A16R2BTG-ND 54R6290
Product Name Fixed Resistors; RP 2A 16R2 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 16.2 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers