TE Connectivity Chip Resistor - Surface Mount RP73D2A165KBTG

Description
165 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
165 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A165KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A165KBTG-ND
Chip Resistor - Surface Mount RP73D2A165KBTG-ND
165 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

165 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 165K 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A165KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 165K 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A165KBTG
Fixed Resistors; RP 2A 165K 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A165KBTG
Fixed Resistors; RP 2A 165K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 165K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor, Thin Film, 165Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8268 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 165Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8268
Resistor, Thin Film, 165Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8268
RESISTOR, THIN FILM, 165KOHM 125mW, 0.1%; Resistance:165kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THIN FILM, 165KOHM 125mW, 0.1%; Resistance:165kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 165 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8657 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 165 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8657
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 165 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8657
Surface Mount Chip Resistor, Thin Film, RP73 Series, 165 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 165 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2A165KBTG-ND RP73D2A165KBTG 51R8268 61M8657
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 165K 0.1% 15PPM CUT LENGTH ( Holsworthy ) Resistor, Thin Film, 165Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 165 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers