TE Connectivity Thin Film Resistors - SMD RP 2A 15K 0.1% 15PPM CUT LENGTH RP73D2A15KBTG

Description
Thin Film Resistors - SMD RP 2A 15K 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 15K 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 15K 0.1% 15PPM CUT LENGTH - RP73D2A15KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 15K 0.1% 15PPM CUT LENGTH
RP73D2A15KBTG
Thin Film Resistors - SMD RP 2A 15K 0.1% 15PPM CUT LENGTH RP73D2A15KBTG
Thin Film Resistors - SMD RP 2A 15K 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 15K 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A15KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A15KBTG-ND
Chip Resistor - Surface Mount RP73D2A15KBTG-ND
15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 15Kohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8266 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 15Kohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8266
Resistor, Thin Film, 15Kohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8266
RESISTOR, THIN FILM, 15KOHM, 125mW, 0.1%; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THIN FILM, 15KOHM, 125mW, 0.1%; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 15 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8637 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 15 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8637
Surface Mount Thin Film Resistor, Rp73 Series, 15 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8637
Surface Mount Thin Film Resistor, RP73 Series, 15 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 15 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2A15KBTG RP73D2A15KBTG-ND 51R8266 61M8637
Product Name Thin Film Resistors - SMD RP 2A 15K 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount Resistor, Thin Film, 15Kohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rp73 Series, 15 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details