TE Connectivity Chip Resistor - Surface Mount RP73D2A154RBTG

Description
154 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
154 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A154RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A154RBTG-ND
Chip Resistor - Surface Mount RP73D2A154RBTG-ND
154 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

154 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 154R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A154RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 154R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A154RBTG
Fixed Resistors; RP 2A 154R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A154RBTG
Fixed Resistors; RP 2A 154R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 154R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2A154RBTG-ND RP73D2A154RBTG
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 154R 0.1% 15PPM CUT LENGTH ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567807P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details