TE Connectivity Chip Resistor - Surface Mount RP73D2A14R3BTDF

Description
14.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
14.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A14R3BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A14R3BTDF-ND
Chip Resistor - Surface Mount RP73D2A14R3BTDF-ND
14.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

14.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 14R3 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2A14R3BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 14R3 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2A14R3BTDF
Fixed Resistors; RP 2A 14R3 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2A14R3BTDF
Fixed Resistors; RP 2A 14R3 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2A 14R3 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2A14R3BTDF-ND RP73D2A14R3BTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 14R3 0.1% 15PPM 1K RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details