TE Connectivity Chip Resistor - Surface Mount RP73D2A147KBTG

Description
147 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
147 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A147KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A147KBTG-ND
Chip Resistor - Surface Mount RP73D2A147KBTG-ND
147 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

147 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 147K 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A147KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 147K 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A147KBTG
Fixed Resistors; RP 2A 147K 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A147KBTG
Fixed Resistors; RP 2A 147K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 147K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 147K, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity - 51R8265 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 147K, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity
51R8265
Res, Thin Film, 147K, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity 51R8265
RES, THIN FILM, 147K, 0.1%, 0.125W, 0805; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THIN FILM, 147K, 0.1%, 0.125W, 0805; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A147KBTG-ND RP73D2A147KBTG 51R8265
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 147K 0.1% 15PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 147K, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details