TE Connectivity Chip Resistor - Surface Mount RP73D2A140RBTG

Description
140 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
140 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A140RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A140RBTG-ND
Chip Resistor - Surface Mount RP73D2A140RBTG-ND
140 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

140 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 140R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A140RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 140R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A140RBTG
Fixed Resistors; RP 2A 140R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A140RBTG
Fixed Resistors; RP 2A 140R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 140R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 140 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8632 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 140 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8632
Surface Mount Thin Film Resistor, Rp73 Series, 140 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8632
Surface Mount Thin Film Resistor, RP73 Series, 140 ohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 140 ohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 140 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity - 54R6275 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 140 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
54R6275
Surface Mount Thin Film Resistor, Rp73 Series, 140 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity 54R6275
Surface Mount Thin Film Resistor, RP73 Series, 140 ohm, 125 mW, - 0.1%, 150 V

Surface Mount Thin Film Resistor, RP73 Series, 140 ohm, 125 mW, - 0.1%, 150 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2A140RBTG-ND RP73D2A140RBTG 61M8632 54R6275
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 140R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 140 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rp73 Series, 140 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers