TE Connectivity Fixed Resistors; RP 2A 137R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A137RBTG

Description
Fixed Resistors; RP 2A 137R 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 137R 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 137R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A137RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 137R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A137RBTG
Fixed Resistors; RP 2A 137R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A137RBTG
Fixed Resistors; RP 2A 137R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 137R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A137RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A137RBTG-ND
Chip Resistor - Surface Mount RP73D2A137RBTG-ND
137 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

137 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 137 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity - 54R6267 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 137 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
54R6267
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 137 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity 54R6267
Surface Mount Chip Resistor, Thin Film, RP73 Series, 137 ohm, 125 mW, 0.1%, 150 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 137 ohm, 125 mW, 0.1%, 150 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A137RBTG RP73D2A137RBTG-ND 54R6267
Product Name Fixed Resistors; RP 2A 137R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 137 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details