TE Connectivity Chip Resistor - Surface Mount RP73D2A12R7BTG

Description
12.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
12.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A12R7BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A12R7BTG-ND
Chip Resistor - Surface Mount RP73D2A12R7BTG-ND
12.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

12.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 12R7 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A12R7BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 12R7 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A12R7BTG
Fixed Resistors; RP 2A 12R7 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A12R7BTG
Fixed Resistors; RP 2A 12R7 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 12R7 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 12.7 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity - 61M8606 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 12.7 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity
61M8606
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 12.7 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity 61M8606
Surface Mount Chip Resistor, Thin Film, RP73 Series, 12.7 ohm, 125 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 12.7 ohm, 125 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 12.7 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity - 54R6251 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 12.7 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
54R6251
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 12.7 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity 54R6251
Surface Mount Chip Resistor, Thin Film, RP73 Series, 12.7 ohm, 125 mW, 0.1%, 75 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 12.7 ohm, 125 mW, 0.1%, 75 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2A12R7BTG-ND RP73D2A12R7BTG 61M8606 54R6251
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 12R7 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rp73 Series, 12.7 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 12.7 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details