TE Connectivity Chip Resistor - Surface Mount RP73D2A12R4BTG

Description
12.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
12.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A12R4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A12R4BTG-ND
Chip Resistor - Surface Mount RP73D2A12R4BTG-ND
12.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

12.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 12R4 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A12R4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 12R4 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A12R4BTG
Fixed Resistors; RP 2A 12R4 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A12R4BTG
Fixed Resistors; RP 2A 12R4 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 12R4 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 12.4 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity - 54R6250 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 12.4 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
54R6250
Surface Mount Thin Film Resistor, Rp73 Series, 12.4 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity 54R6250
Surface Mount Thin Film Resistor, RP73 Series, 12.4 ohm, 125 mW, - 0.1%, 75 V

Surface Mount Thin Film Resistor, RP73 Series, 12.4 ohm, 125 mW, - 0.1%, 75 V

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 12.4 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity - 61M8605 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 12.4 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity
61M8605
Surface Mount Thin Film Resistor, Rp73 Series, 12.4 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity 61M8605
Surface Mount Thin Film Resistor, RP73 Series, 12.4 ohm, 125 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 12.4 ohm, 125 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2A12R4BTG-ND RP73D2A12R4BTG 54R6250 61M8605
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 12R4 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 12.4 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rp73 Series, 12.4 Ohm, 125 Mw, 0.1%, 75 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4223FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details