TE Connectivity Chip Resistor - Surface Mount RP73D2A12K4BTG

Description
12.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
12.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A12K4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A12K4BTG-ND
Chip Resistor - Surface Mount RP73D2A12K4BTG-ND
12.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

12.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 12K4 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A12K4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 12K4 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A12K4BTG
Fixed Resistors; RP 2A 12K4 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A12K4BTG
Fixed Resistors; RP 2A 12K4 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 12K4 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2A12K4BTG-ND RP73D2A12K4BTG
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 12K4 0.1% 15PPM CUT LENGTH ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1676447-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84500 ohms
View Details
3 suppliers