TE Connectivity Chip Resistor - Surface Mount RP73D2A124RBTG

Description
124 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
124 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A124RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A124RBTG-ND
Chip Resistor - Surface Mount RP73D2A124RBTG-ND
124 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

124 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 124R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A124RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 124R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A124RBTG
Fixed Resistors; RP 2A 124R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A124RBTG
Fixed Resistors; RP 2A 124R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 124R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 124R, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity - 51R8264 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 124R, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity
51R8264
Res, Thin Film, 124R, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity 51R8264
RES, THIN FILM, 124R, 0.1%, 0.125W, 0805; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THIN FILM, 124R, 0.1%, 0.125W, 0805; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A124RBTG-ND RP73D2A124RBTG 51R8264
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 124R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 124R, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details