TE Connectivity Chip Resistor - Surface Mount RP73D2A124KBTG

Description
124 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
124 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A124KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A124KBTG-ND
Chip Resistor - Surface Mount RP73D2A124KBTG-ND
124 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

124 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 124K 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A124KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 124K 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A124KBTG
Fixed Resistors; RP 2A 124K 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A124KBTG
Fixed Resistors; RP 2A 124K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 124K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor, Thin Film, 124Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 124Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8263
Resistor, Thin Film, 124Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8263
RESISTOR, THIN FILM, 124KOHM 125mW, 0.1%; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THIN FILM, 124KOHM 125mW, 0.1%; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A124KBTG-ND RP73D2A124KBTG 51R8263
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 124K 0.1% 15PPM CUT LENGTH ( Holsworthy ) Resistor, Thin Film, 124Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1132FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details