11 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Surface Mount Thin Film Resistor, RP73 Series, 11 ohm, 125 mW, - 0.1%, 75 V
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RP73D2A11RBTG-ND | 54R6235 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rp73 Series, 11 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 11 ohms |