TE Connectivity Thin Film Resistors - SMD RP 2A 11R8 0.1% 15PPM CUT LENGTH RP73D2A11R8BTG

Description
Thin Film Resistors - SMD RP 2A 11R8 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 11R8 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 11R8 0.1% 15PPM CUT LENGTH - RP73D2A11R8BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 11R8 0.1% 15PPM CUT LENGTH
RP73D2A11R8BTG
Thin Film Resistors - SMD RP 2A 11R8 0.1% 15PPM CUT LENGTH RP73D2A11R8BTG
Thin Film Resistors - SMD RP 2A 11R8 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 11R8 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A11R8BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A11R8BTG-ND
Chip Resistor - Surface Mount RP73D2A11R8BTG-ND
11.8 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

11.8 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2A11R8BTG RP73D2A11R8BTG-ND
Product Name Thin Film Resistors - SMD RP 2A 11R8 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176761-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details