TE Connectivity Thin Film Resistors - SMD RP 2A 11K3 0.1% 15PPM CUT LENGTH RP73D2A11K3BTG

Description
Thin Film Resistors - SMD RP 2A 11K3 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 11K3 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 11K3 0.1% 15PPM CUT LENGTH - RP73D2A11K3BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 11K3 0.1% 15PPM CUT LENGTH
RP73D2A11K3BTG
Thin Film Resistors - SMD RP 2A 11K3 0.1% 15PPM CUT LENGTH RP73D2A11K3BTG
Thin Film Resistors - SMD RP 2A 11K3 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 11K3 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A11K3BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A11K3BTG-ND
Chip Resistor - Surface Mount RP73D2A11K3BTG-ND
11.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

11.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 11.3 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8586 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 11.3 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8586
Surface Mount Thin Film Resistor, Rp73 Series, 11.3 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8586
Surface Mount Thin Film Resistor, RP73 Series, 11.3 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 11.3 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A11K3BTG RP73D2A11K3BTG-ND 61M8586
Product Name Thin Film Resistors - SMD RP 2A 11K3 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 11.3 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details