TE Connectivity Chip Resistor - Surface Mount RP73D2A113RBTG

Description
113 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
113 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A113RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A113RBTG-ND
Chip Resistor - Surface Mount RP73D2A113RBTG-ND
113 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

113 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2A 113R 0.1% 15PPM CUT LENGTH - RP73D2A113RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 113R 0.1% 15PPM CUT LENGTH
RP73D2A113RBTG
Thin Film Resistors - SMD RP 2A 113R 0.1% 15PPM CUT LENGTH RP73D2A113RBTG
Thin Film Resistors - SMD RP 2A 113R 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 113R 0.1% 15PPM CUT LENGTH

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 113 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity - 54R6242 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 113 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
54R6242
Surface Mount Thin Film Resistor, Rp73 Series, 113 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity 54R6242
Surface Mount Thin Film Resistor, RP73 Series, 113 ohm, 125 mW, - 0.1%, 150 V

Surface Mount Thin Film Resistor, RP73 Series, 113 ohm, 125 mW, - 0.1%, 150 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A113RBTG-ND RP73D2A113RBTG 54R6242
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2A 113R 0.1% 15PPM CUT LENGTH Surface Mount Thin Film Resistor, Rp73 Series, 113 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567457P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers