Fixed Resistors; RP 2A 110K 0.1% 15PPM 1K RL ( Holsworthy )
110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RP73D2A110KBTDF | RP73D2A110KBTDF-ND |
| Product Name | Fixed Resistors; RP 2A 110K 0.1% 15PPM 1K RL ( Holsworthy ) | Chip Resistor - Surface Mount |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) |