TE Connectivity Chip Resistor - Surface Mount RP73D2A10RBTG

Description
10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105754-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105754-ND
Chip Resistor - Surface Mount A105754-ND
10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 10R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A10RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 10R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A10RBTG
Fixed Resistors; RP 2A 10R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A10RBTG
Fixed Resistors; RP 2A 10R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 10R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 10R, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity - 51R8258 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10R, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity
51R8258
Res, Thin Film, 10R, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity 51R8258
RES, THIN FILM, 10R, 0.1%, 0.125W, 0805; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 SeriesRoHS Compliant: Yes

RES, THIN FILM, 10R, 0.1%, 0.125W, 0805; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A105754-ND RP73D2A10RBTG 51R8258
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 10R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 10R, 0.1%, 0.125W, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details