TE Connectivity Chip Resistor - Surface Mount RP73D2A100RBTDF

Description
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A100RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A100RBTDF-ND
Chip Resistor - Surface Mount RP73D2A100RBTDF-ND
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 100R 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2A100RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 100R 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2A100RBTDF
Fixed Resistors; RP 2A 100R 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2A100RBTDF
Fixed Resistors; RP 2A 100R 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2A 100R 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A100RBTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D2A100RBTDF
Chip Resistor - Surface Mount RP73D2A100RBTDF
RES SMD 100 OHM 0.1% 1/8W 0805

RES SMD 100 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RP73D2A100RBTDF-ND RP73D2A100RBTDF RP73D2A100RBTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 100R 0.1% 15PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers