TE Connectivity Fixed Resistors; RP 2A 100K 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A100KBTG

Description
Fixed Resistors; RP 2A 100K 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 100K 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 100K 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A100KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 100K 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A100KBTG
Fixed Resistors; RP 2A 100K 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A100KBTG
Fixed Resistors; RP 2A 100K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 100K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A105670-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105670-ND
Chip Resistor - Surface Mount A105670-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 100Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8259 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8259
Resistor, Thin Film, 100Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8259
RESISTOR, THIN FILM, 100KOHM 125mW, 0.1%; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THIN FILM, 100KOHM 125mW, 0.1%; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 100 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8578 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 100 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8578
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 100 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8578
Surface Mount Chip Resistor, Thin Film, RP73 Series, 100 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 100 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2A100KBTG A105670-ND 51R8259 61M8578
Product Name Fixed Resistors; RP 2A 100K 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Resistor, Thin Film, 100Kohm 125Mw, 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 100 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details