RES SMD 100K OHM 0.1% 1/8W 0805
RES SMD 100K OHM 0.1% 1/8W 0805
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RP 2A 100K 0.1% 15PPM 1K RL ( Holsworthy )
RES, 100K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES
RES SMD 100K OHM 0.1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1712-RP73D2A100KBTDFCT-ND | RP73D2A100KBTDF | 92AH5950 | RP73D2A100KBTDF |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RP 2A 100K 0.1% 15PPM 1K RL ( Holsworthy ) | Res, 100K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |