TE Connectivity Fixed Resistors; RP 1J 909R 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J909RBTDG

Description
Fixed Resistors; RP 1J 909R 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote
Description
Fixed Resistors; RP 1J 909R 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 1J 909R 0.1% 15PPM 250 RL ( Holsworthy ) - RP73D1J909RBTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 1J 909R 0.1% 15PPM 250 RL ( Holsworthy )
RP73D1J909RBTDG
Fixed Resistors; RP 1J 909R 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J909RBTDG
Fixed Resistors; RP 1J 909R 0.1% 15PPM 250 RL ( Holsworthy )

Fixed Resistors; RP 1J 909R 0.1% 15PPM 250 RL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 909 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity - 34R5363 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 909 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity
34R5363
Surface Mount Thin Film Resistor, Rp73 Series, 909 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity 34R5363
Surface Mount Thin Film Resistor, RP73 Series, 909 ohm, 100 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 909 ohm, 100 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 909 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 60R0052 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 909 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity
60R0052
Surface Mount Thin Film Resistor, Rp73 Series, 909 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity 60R0052
Surface Mount Thin Film Resistor, RP73 Series, 909 ohm, 100 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RP73 Series, 909 ohm, 100 mW, - 0.1%, 50 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D1J909RBTDG 34R5363 60R0052
Product Name Fixed Resistors; RP 1J 909R 0.1% 15PPM 250 RL ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 909 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rp73 Series, 909 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details