TE Connectivity Fixed Resistors; RP 1J 8R66 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J8R66BTDG

Description
Fixed Resistors; RP 1J 8R66 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote
Description
Fixed Resistors; RP 1J 8R66 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 1J 8R66 0.1% 15PPM 250 RL ( Holsworthy ) - RP73D1J8R66BTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 1J 8R66 0.1% 15PPM 250 RL ( Holsworthy )
RP73D1J8R66BTDG
Fixed Resistors; RP 1J 8R66 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J8R66BTDG
Fixed Resistors; RP 1J 8R66 0.1% 15PPM 250 RL ( Holsworthy )

Fixed Resistors; RP 1J 8R66 0.1% 15PPM 250 RL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 8.66 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity - 34R5336 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 8.66 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity
34R5336
Surface Mount Thin Film Resistor, Rp73 Series, 8.66 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity 34R5336
Surface Mount Thin Film Resistor, RP73 Series, 8.66 ohm, 100 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 8.66 ohm, 100 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73D1J8R66BTDG 34R5336
Product Name Fixed Resistors; RP 1J 8R66 0.1% 15PPM 250 RL ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 8.66 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers