86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RP 1J 86K6 0.1% 15PPM 1K RL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | RP73D1J86K6BTDF-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 |