TE Connectivity Fixed Resistors; RP 1J 619R 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J619RBTDG

Description
Fixed Resistors; RP 1J 619R 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote
Description
Fixed Resistors; RP 1J 619R 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, RP73 Series, features a resistance value of 619 Ohms, a power rating of 100 mW, and a tolerance of 0.1%. It is designed to operate at a maximum voltage of 50 V. This resistor is suitable for applications requiring high precision and stability, making it ideal for various electronic circuits. Its thin film technology ensures low noise and excellent performance in demanding environments. The component is compatible with surface mount technology, facilitating easy integration into compact designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, RP73 Series, features a resistance value of 619 Ohms, a power rating of 100 mW, and a tolerance of 0.1%. It is designed to operate at a maximum voltage of 50 V. This resistor is suitable for applications requiring high precision and stability, making it ideal for various electronic circuits. Its thin film technology ensures low noise and excellent performance in demanding environments. The component is compatible with surface mount technology, facilitating easy integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 1J 619R 0.1% 15PPM 250 RL ( Holsworthy ) - RP73D1J619RBTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 1J 619R 0.1% 15PPM 250 RL ( Holsworthy )
RP73D1J619RBTDG
Fixed Resistors; RP 1J 619R 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J619RBTDG
Fixed Resistors; RP 1J 619R 0.1% 15PPM 250 RL ( Holsworthy )

Fixed Resistors; RP 1J 619R 0.1% 15PPM 250 RL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 619 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 59R9975 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 619 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity
59R9975
Surface Mount Thin Film Resistor, Rp73 Series, 619 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity 59R9975
Surface Mount Thin Film Resistor, RP73 Series, 619 ohm, 100 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RP73 Series, 619 ohm, 100 mW, - 0.1%, 50 V

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73D1J619RBTDG 59R9975
Product Name Fixed Resistors; RP 1J 619R 0.1% 15PPM 250 RL ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 619 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details