TE Connectivity Chip Resistor - Surface Mount RP73D1J511KBTDF

Description
511 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
511 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73D1J511KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D1J511KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73D1J511KBTDFCT-ND
511 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

511 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73D1J511KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D1J511KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73D1J511KBTDFTR-ND
511 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

511 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73D1J511KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D1J511KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73D1J511KBTDFDKR-ND
RP 1J 0.1W 511K 0.1% 15PPM 1K RL

RP 1J 0.1W 511K 0.1% 15PPM 1K RL

Buy Now Datasheet
Res, 511K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 91AH8922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
91AH8922
Res, 511K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 91AH8922
RES, 511K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 511K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RP73D1J511KBTDFCT-ND 91AH8922
Product Name Chip Resistor - Surface Mount Res, 511K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details