TE Connectivity Chip Resistor - Surface Mount RP73D1J4R87BTG

Description
4.87 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
4.87 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D1J4R87BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D1J4R87BTG-ND
Chip Resistor - Surface Mount RP73D1J4R87BTG-ND
4.87 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.87 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RP73D1J4R87BTG-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 4.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details