TE Connectivity Chip Resistor - Surface Mount RP73D1J4R75BTG

Description
4.75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Description
4.75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RP73D1J4R75BTG is a precision surface mount resistor with a resistance value of 4.75 ohms and a tolerance of 0.1%. It is designed for applications requiring high accuracy and stability, featuring a thin film element type. The resistor has a power rating of 0.1 watts and a voltage rating of 75 volts. This component is packaged in a 0603 size code, measuring 1.55 x 0.8 x 0.45 mm, and has two terminations suitable for soldering. It is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. The temperature coefficient is ±15 ppm/°C, indicating minimal variation in resistance with temperature changes. The RP73D1J4R75BTG is suitable for various electronic applications where precision and reliability are critical.

Datasheet Summary
Powered by GS/AI

The RP73D1J4R75BTG is a precision surface mount resistor with a resistance value of 4.75 ohms and a tolerance of 0.1%. It is designed for applications requiring high accuracy and stability, featuring a thin film element type. The resistor has a power rating of 0.1 watts and a voltage rating of 75 volts. This component is packaged in a 0603 size code, measuring 1.55 x 0.8 x 0.45 mm, and has two terminations suitable for soldering. It is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. The temperature coefficient is ±15 ppm/°C, indicating minimal variation in resistance with temperature changes. The RP73D1J4R75BTG is suitable for various electronic applications where precision and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D1J4R75BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D1J4R75BTG-ND
Chip Resistor - Surface Mount RP73D1J4R75BTG-ND
4.75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 4R75, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 92AH5943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R75, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
92AH5943
Res, 4R75, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 92AH5943
RES, 4R75, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 4R75, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73D1J4R75BTG-ND 92AH5943
Product Name Chip Resistor - Surface Mount Res, 4R75, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers