TE Connectivity Chip Resistor - Surface Mount RP73D1J453KBTDF

Description
453 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
453 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73D1J453KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D1J453KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73D1J453KBTDFTR-ND
453 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

453 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73D1J453KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D1J453KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73D1J453KBTDFCT-ND
453 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

453 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73D1J453KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D1J453KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73D1J453KBTDFDKR-ND
RP 1J 0.1W 453K 0.1% 15PPM 1K RL

RP 1J 0.1W 453K 0.1% 15PPM 1K RL

Buy Now Datasheet
Res, 453K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 91AH8912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
91AH8912
Res, 453K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 91AH8912
RES, 453K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 453K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RP73D1J453KBTDFTR-ND 91AH8912
Product Name Chip Resistor - Surface Mount Res, 453K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD225GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details