453 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 453K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES
RP 1J 0.1W 453K 0.1% 15PPM 5K RL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1712-RP73D1J453KBTDTR-ND | 91AH8911 | RP73D1J453KBTD |
| Product Name | Chip Resistor - Surface Mount | Res, 453K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |