TE Connectivity Chip Resistor - Surface Mount RP73D1J442KBTD

Description
442 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
442 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73D1J442KBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D1J442KBTDTR-ND
Chip Resistor - Surface Mount 1712-RP73D1J442KBTDTR-ND
442 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

442 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73D1J442KBTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D1J442KBTD
Chip Resistor - Surface Mount RP73D1J442KBTD
RP 1J 0.1W 442K 0.1% 15PPM 5K RL

RP 1J 0.1W 442K 0.1% 15PPM 5K RL

Supplier's Site Datasheet
Res, 442K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 91AH8909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
91AH8909
Res, 442K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 91AH8909
RES, 442K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 442K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-RP73D1J442KBTDTR-ND RP73D1J442KBTD 91AH8909
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 442K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers