TE Connectivity Fixed Resistors; RP 1J 41R2 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J41R2BTDG

Description
Fixed Resistors; RP 1J 41R2 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote
Description
Fixed Resistors; RP 1J 41R2 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, RP73 Series, features a resistance value of 41.2 Ohms, a power rating of 100 mW, and a tolerance of 0.1%. It is designed to operate at a maximum voltage of 50 V. This resistor is suitable for applications requiring high precision and stability, making it ideal for various electronic circuits. Its surface mount design allows for efficient integration into compact PCB layouts. The RP73 Series is known for its reliability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, RP73 Series, features a resistance value of 41.2 Ohms, a power rating of 100 mW, and a tolerance of 0.1%. It is designed to operate at a maximum voltage of 50 V. This resistor is suitable for applications requiring high precision and stability, making it ideal for various electronic circuits. Its surface mount design allows for efficient integration into compact PCB layouts. The RP73 Series is known for its reliability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 1J 41R2 0.1% 15PPM 250 RL ( Holsworthy ) - RP73D1J41R2BTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 1J 41R2 0.1% 15PPM 250 RL ( Holsworthy )
RP73D1J41R2BTDG
Fixed Resistors; RP 1J 41R2 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J41R2BTDG
Fixed Resistors; RP 1J 41R2 0.1% 15PPM 250 RL ( Holsworthy )

Fixed Resistors; RP 1J 41R2 0.1% 15PPM 250 RL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 41.2 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 59R9895 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 41.2 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity
59R9895
Surface Mount Thin Film Resistor, Rp73 Series, 41.2 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity 59R9895
Surface Mount Thin Film Resistor, RP73 Series, 41.2 ohm, 100 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RP73 Series, 41.2 ohm, 100 mW, - 0.1%, 50 V

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73D1J41R2BTDG 59R9895
Product Name Fixed Resistors; RP 1J 41R2 0.1% 15PPM 250 RL ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 41.2 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers