TE Connectivity Fixed Resistors; RP 1J 41K2 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J41K2BTDG

Description
Fixed Resistors; RP 1J 41K2 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote
Description
Fixed Resistors; RP 1J 41K2 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, RP73 Series, features a resistance value of 41.2 kΩ, a power rating of 100 mW, and a tolerance of 0.1%. It is designed to operate at a maximum voltage of 50 V. This resistor is suitable for applications requiring high precision and stability, making it ideal for various electronic circuit designs. Its thin film technology ensures low noise and high reliability, which are critical in sensitive applications. The component is compatible with surface mount technology, facilitating easy integration into compact circuit layouts.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, RP73 Series, features a resistance value of 41.2 kΩ, a power rating of 100 mW, and a tolerance of 0.1%. It is designed to operate at a maximum voltage of 50 V. This resistor is suitable for applications requiring high precision and stability, making it ideal for various electronic circuit designs. Its thin film technology ensures low noise and high reliability, which are critical in sensitive applications. The component is compatible with surface mount technology, facilitating easy integration into compact circuit layouts.

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 1J 41K2 0.1% 15PPM 250 RL ( Holsworthy ) - RP73D1J41K2BTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 1J 41K2 0.1% 15PPM 250 RL ( Holsworthy )
RP73D1J41K2BTDG
Fixed Resistors; RP 1J 41K2 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J41K2BTDG
Fixed Resistors; RP 1J 41K2 0.1% 15PPM 250 RL ( Holsworthy )

Fixed Resistors; RP 1J 41K2 0.1% 15PPM 250 RL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 41.2 Kohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 59R9894 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 41.2 Kohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity
59R9894
Surface Mount Thin Film Resistor, Rp73 Series, 41.2 Kohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity 59R9894
Surface Mount Thin Film Resistor, RP73 Series, 41.2 kohm, 100 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RP73 Series, 41.2 kohm, 100 mW, - 0.1%, 50 V

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73D1J41K2BTDG 59R9894
Product Name Fixed Resistors; RP 1J 41K2 0.1% 15PPM 250 RL ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 41.2 Kohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details