TE Connectivity Fixed Resistors; RP73 1J 392R 0.5% 15PPM 5K RL ( Holsworthy ) RP73D1J392RDTD

Description
Fixed Resistors; RP73 1J 392R 0.5% 15PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP73 1J 392R 0.5% 15PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP73 1J 392R 0.5% 15PPM 5K RL ( Holsworthy ) - RP73D1J392RDTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP73 1J 392R 0.5% 15PPM 5K RL ( Holsworthy )
RP73D1J392RDTD
Fixed Resistors; RP73 1J 392R 0.5% 15PPM 5K RL ( Holsworthy ) RP73D1J392RDTD
Fixed Resistors; RP73 1J 392R 0.5% 15PPM 5K RL ( Holsworthy )

Fixed Resistors; RP73 1J 392R 0.5% 15PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D1J392RDTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D1J392RDTD-ND
Chip Resistor - Surface Mount RP73D1J392RDTD-ND
392 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

392 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D1J392RDTD RP73D1J392RDTD-ND
Product Name Fixed Resistors; RP73 1J 392R 0.5% 15PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1132FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details