TE Connectivity Chip Resistor - Surface Mount RP73D1J374KBTDF

Description
374 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
374 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73D1J374KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D1J374KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73D1J374KBTDFTR-ND
374 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

374 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73D1J374KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D1J374KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73D1J374KBTDFCT-ND
374 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

374 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73D1J374KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D1J374KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73D1J374KBTDFDKR-ND
RP 1J 0.1W 374K 0.1% 15PPM 1K RL

RP 1J 0.1W 374K 0.1% 15PPM 1K RL

Buy Now Datasheet
Res, 374K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 91AH8896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
91AH8896
Res, 374K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 91AH8896
RES, 374K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 374K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RP73D1J374KBTDFTR-ND 91AH8896
Product Name Chip Resistor - Surface Mount Res, 374K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details