TE Connectivity Chip Resistor - Surface Mount RP73D1J357KBTD

Description
357 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
357 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73D1J357KBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73D1J357KBTDTR-ND
Chip Resistor - Surface Mount 1712-RP73D1J357KBTDTR-ND
357 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

357 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 357K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 91AH8891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
91AH8891
Res, 357K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 91AH8891
RES, 357K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 357K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RP73D1J357KBTDTR-ND 91AH8891
Product Name Chip Resistor - Surface Mount Res, 357K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details