TE Connectivity Fixed Resistors; RP 1J 33R2 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J33R2BTDG

Description
Fixed Resistors; RP 1J 33R2 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote
Description
Fixed Resistors; RP 1J 33R2 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 1J 33R2 0.1% 15PPM 250 RL ( Holsworthy ) - RP73D1J33R2BTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 1J 33R2 0.1% 15PPM 250 RL ( Holsworthy )
RP73D1J33R2BTDG
Fixed Resistors; RP 1J 33R2 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J33R2BTDG
Fixed Resistors; RP 1J 33R2 0.1% 15PPM 250 RL ( Holsworthy )

Fixed Resistors; RP 1J 33R2 0.1% 15PPM 250 RL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 33.2 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity - 34R5166 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 33.2 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity
34R5166
Surface Mount Thin Film Resistor, Rp73 Series, 33.2 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity 34R5166
Surface Mount Thin Film Resistor, RP73 Series, 33.2 ohm, 100 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 33.2 ohm, 100 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 33.2 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 59R9854 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 33.2 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity
59R9854
Surface Mount Thin Film Resistor, Rp73 Series, 33.2 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity 59R9854
Surface Mount Thin Film Resistor, RP73 Series, 33.2 ohm, 100 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RP73 Series, 33.2 ohm, 100 mW, - 0.1%, 50 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D1J33R2BTDG 34R5166 59R9854
Product Name Fixed Resistors; RP 1J 33R2 0.1% 15PPM 250 RL ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 33.2 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rp73 Series, 33.2 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details