TE Connectivity Fixed Resistors; RP 1J 24R3 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J24R3BTDG

Description
Fixed Resistors; RP 1J 24R3 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote
Description
Fixed Resistors; RP 1J 24R3 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, RP73 Series, features a resistance value of 24.3 Ohms, a power rating of 100 mW, and a tolerance of 0.1%. It is designed to operate at a maximum voltage of 50 V. This resistor is suitable for applications requiring high precision and stability, making it ideal for various electronic circuit designs. Its thin film technology ensures low noise and high reliability, which are critical in sensitive applications. The compact surface mount design allows for easy integration into modern circuit boards, contributing to space-saving and efficient layouts.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, RP73 Series, features a resistance value of 24.3 Ohms, a power rating of 100 mW, and a tolerance of 0.1%. It is designed to operate at a maximum voltage of 50 V. This resistor is suitable for applications requiring high precision and stability, making it ideal for various electronic circuit designs. Its thin film technology ensures low noise and high reliability, which are critical in sensitive applications. The compact surface mount design allows for easy integration into modern circuit boards, contributing to space-saving and efficient layouts.

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 1J 24R3 0.1% 15PPM 250 RL ( Holsworthy ) - RP73D1J24R3BTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 1J 24R3 0.1% 15PPM 250 RL ( Holsworthy )
RP73D1J24R3BTDG
Fixed Resistors; RP 1J 24R3 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J24R3BTDG
Fixed Resistors; RP 1J 24R3 0.1% 15PPM 250 RL ( Holsworthy )

Fixed Resistors; RP 1J 24R3 0.1% 15PPM 250 RL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 24.3 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 59R9791 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 24.3 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity
59R9791
Surface Mount Thin Film Resistor, Rp73 Series, 24.3 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity 59R9791
Surface Mount Thin Film Resistor, RP73 Series, 24.3 ohm, 100 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RP73 Series, 24.3 ohm, 100 mW, - 0.1%, 50 V

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73D1J24R3BTDG 59R9791
Product Name Fixed Resistors; RP 1J 24R3 0.1% 15PPM 250 RL ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 24.3 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details