TE Connectivity Fixed Resistors; RP 1J 20R 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J20RBTDG

Description
Fixed Resistors; RP 1J 20R 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote
Description
Fixed Resistors; RP 1J 20R 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 1J 20R 0.1% 15PPM 250 RL ( Holsworthy ) - RP73D1J20RBTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 1J 20R 0.1% 15PPM 250 RL ( Holsworthy )
RP73D1J20RBTDG
Fixed Resistors; RP 1J 20R 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J20RBTDG
Fixed Resistors; RP 1J 20R 0.1% 15PPM 250 RL ( Holsworthy )

Fixed Resistors; RP 1J 20R 0.1% 15PPM 250 RL ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 20 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity - 34R5071 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 20 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity
34R5071
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 20 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity 34R5071
Surface Mount Chip Resistor, Thin Film, RP73 Series, 20 ohm, 100 mW, 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 20 ohm, 100 mW, 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 20 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity - 59R9759 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 20 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity
59R9759
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 20 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity 59R9759
Surface Mount Chip Resistor, Thin Film, RP73 Series, 20 ohm, 100 mW, 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 20 ohm, 100 mW, 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73D1J20RBTDG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73D1J20RBTDG
Resistors - Chip Resistor - Surface Mount RP73D1J20RBTDG
Fixed Resistor, Thin Film, 0.1W,

Fixed Resistor, Thin Film, 0.1W,

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RP73D1J20RBTDG 34R5071 RP73D1J20RBTDG
Product Name Fixed Resistors; RP 1J 20R 0.1% 15PPM 250 RL ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rp73 Series, 20 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity Resistors - Chip Resistor - Surface Mount
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details