TE Connectivity Chip Resistor - Surface Mount RP73D1J1K0BTD

Description
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129304CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129304CT-ND
Chip Resistor - Surface Mount A129304CT-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129304TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129304TR-ND
Chip Resistor - Surface Mount A129304TR-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129304DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129304DKR-ND
Chip Resistor - Surface Mount A129304DKR-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 1K, 0.1%, 0.1W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 96X1418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.1W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
96X1418
Res, 1K, 0.1%, 0.1W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 96X1418
RES, 1K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Precision; Qualification:- RoHS Compliant: Yes

RES, 1K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 1K, 0.1%, 0.1W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 52AK7746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.1W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
52AK7746
Res, 1K, 0.1%, 0.1W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 52AK7746
RES, 1K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Precision; Qualification:- RoHS Compliant: Yes

RES, 1K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129304CT-ND 96X1418
Product Name Chip Resistor - Surface Mount Res, 1K, 0.1%, 0.1W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details