TE Connectivity Fixed Resistors; RP 1J 182K 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J182KBTDG

Description
Fixed Resistors; RP 1J 182K 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 1J 182K 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 1J 182K 0.1% 15PPM 250 RL ( Holsworthy ) - RP73D1J182KBTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 1J 182K 0.1% 15PPM 250 RL ( Holsworthy )
RP73D1J182KBTDG
Fixed Resistors; RP 1J 182K 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J182KBTDG
Fixed Resistors; RP 1J 182K 0.1% 15PPM 250 RL ( Holsworthy )

Fixed Resistors; RP 1J 182K 0.1% 15PPM 250 RL ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 182 Kohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity - 34R5040 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 182 Kohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity
34R5040
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 182 Kohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity 34R5040
Surface Mount Chip Resistor, Thin Film, RP73 Series, 182 kohm, 100 mW, 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 182 kohm, 100 mW, 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73D1J182KBTDG 34R5040
Product Name Fixed Resistors; RP 1J 182K 0.1% 15PPM 250 RL ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rp73 Series, 182 Kohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details