TE Connectivity Fixed Resistors; RP 1J 17R4 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J17R4BTDG

Description
Fixed Resistors; RP 1J 17R4 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote
Description
Fixed Resistors; RP 1J 17R4 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 1J 17R4 0.1% 15PPM 250 RL ( Holsworthy ) - RP73D1J17R4BTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 1J 17R4 0.1% 15PPM 250 RL ( Holsworthy )
RP73D1J17R4BTDG
Fixed Resistors; RP 1J 17R4 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J17R4BTDG
Fixed Resistors; RP 1J 17R4 0.1% 15PPM 250 RL ( Holsworthy )

Fixed Resistors; RP 1J 17R4 0.1% 15PPM 250 RL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 17.4 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity - 34R5030 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 17.4 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity
34R5030
Surface Mount Thin Film Resistor, Rp73 Series, 17.4 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity 34R5030
Surface Mount Thin Film Resistor, RP73 Series, 17.4 ohm, 100 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 17.4 ohm, 100 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 17.4 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 59R9718 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 17.4 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity
59R9718
Surface Mount Thin Film Resistor, Rp73 Series, 17.4 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity 59R9718
Surface Mount Thin Film Resistor, RP73 Series, 17.4 ohm, 100 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RP73 Series, 17.4 ohm, 100 mW, - 0.1%, 50 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D1J17R4BTDG 34R5030 59R9718
Product Name Fixed Resistors; RP 1J 17R4 0.1% 15PPM 250 RL ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 17.4 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rp73 Series, 17.4 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details