TE Connectivity Fixed Resistors; RP 1J 115R 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J115RBTDG

Description
Fixed Resistors; RP 1J 115R 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote
Description
Fixed Resistors; RP 1J 115R 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 1J 115R 0.1% 15PPM 250 RL ( Holsworthy ) - RP73D1J115RBTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 1J 115R 0.1% 15PPM 250 RL ( Holsworthy )
RP73D1J115RBTDG
Fixed Resistors; RP 1J 115R 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J115RBTDG
Fixed Resistors; RP 1J 115R 0.1% 15PPM 250 RL ( Holsworthy )

Fixed Resistors; RP 1J 115R 0.1% 15PPM 250 RL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 115 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 59R9653 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 115 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity
59R9653
Surface Mount Thin Film Resistor, Rp73 Series, 115 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity 59R9653
Surface Mount Thin Film Resistor, RP73 Series, 115 ohm, 100 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RP73 Series, 115 ohm, 100 mW, - 0.1%, 50 V

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 115 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity - 34R4965 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 115 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity
34R4965
Surface Mount Thin Film Resistor, Rp73 Series, 115 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity 34R4965
Surface Mount Thin Film Resistor, RP73 Series, 115 ohm, 100 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 115 ohm, 100 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D1J115RBTDG 59R9653 34R4965
Product Name Fixed Resistors; RP 1J 115R 0.1% 15PPM 250 RL ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 115 Ohm, 100 Mw, 0.1%, 50 V Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rp73 Series, 115 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers