RP 1J 0.1W 10R 0.1% 15PPM 1K RL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-RP73D1J10RBTDFTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 |