TE Connectivity Chip Resistor - Surface Mount RP73C2B1K8FTDF

Description
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73C2B1K8FTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73C2B1K8FTDF-ND
Chip Resistor - Surface Mount RP73C2B1K8FTDF-ND
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2B 1K8 1% 10PPM 1K RL - RP73C2B1K8FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 1K8 1% 10PPM 1K RL
RP73C2B1K8FTDF
Thin Film Resistors - SMD RP 2B 1K8 1% 10PPM 1K RL RP73C2B1K8FTDF
Thin Film Resistors - SMD RP 2B 1K8 1% 10PPM 1K RL

Thin Film Resistors - SMD RP 2B 1K8 1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RP73C2B1K8FTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73C2B1K8FTDF
Chip Resistor - Surface Mount RP73C2B1K8FTDF
RES SMD 1.8K OHM 1% 1/4W 1206

RES SMD 1.8K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73C2B1K8FTDF-ND RP73C2B1K8FTDF RP73C2B1K8FTDF
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2B 1K8 1% 10PPM 1K RL Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details