Fixed Resistors; RP 2B 1K82 1% 10PPM 1K RL ( Holsworthy )
1.82 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES SMD 1.82K OHM 1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73C2B1K82FTDF | RP73C2B1K82FTDF-ND | RP73C2B1K82FTDF |
| Product Name | Fixed Resistors; RP 2B 1K82 1% 10PPM 1K RL ( Holsworthy ) | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |