TE Connectivity Power Relays, Over 2 Amps RP710024

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB946-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB946-ND
Power Relays, Over 2 Amps PB946-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RP710024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RP710024
Relays - Power Relays, Over 2 Amps RP710024
RELAY GEN PURPOSE SPDT 16A 24V

RELAY GEN PURPOSE SPDT 16A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RP710024
General Purpose Relays RP710024
General Purpose Relays 16 AMP 24VDC SPDT

General Purpose Relays 16 AMP 24VDC SPDT

Buy Now Datasheet
Relay, Spdt, 250Vac, 16A; Contact Configuration Schrack Te Connectivity - 17M1785 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 16A; Contact Configuration Schrack Te Connectivity
17M1785
Relay, Spdt, 250Vac, 16A; Contact Configuration Schrack Te Connectivity 17M1785
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:RPII/1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:RPII/1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Rp710024 Schrack Te Connectivity - 48M7824 - Newark, An Avnet Company
Chicago, IL, United States
Rp710024 Schrack Te Connectivity
48M7824
Rp710024 Schrack Te Connectivity 48M7824
RP710024

RP710024

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number PB946-ND RP710024 RP710024 17M1785 48M7824
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Spdt, 250Vac, 16A; Contact Configuration Schrack Te Connectivity Rp710024 Schrack Te Connectivity
Relay Type General General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 2042-3819 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details