General Purpose Relays SPDT 16Amps 500mW
POWER RELAY; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:RPII/1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder; Carry Current:25ARoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | RP710012 | 99B2228 |
| Product Name | General Purpose Relays | Power Relay; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | |
| Approvals | RoHS | |
| DC Coil Voltage | 12 volts | 12 volts |
| Features | Latching |