General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Through Hole
RELAY GEN PURPOSE DPST 8A 24V General Purpose Non Latching 21.8mA 24VDC DPST (2 Form A) 8A 400VAC - Max 16.8 VDC 2.4 VDC Sealed - Flux Protection Through Hole PC Pin Tube
RELAY GEN PURPOSE DPST 8A 24V
RP441024 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | RP441024-ND | RP441024 | RP441024 | 08H3622 | 48M7817 |
| Product Name | Power Relays, Over 2 Amps | RELAY GEN PURPOSE DPST 8A 24V General Purpose Non Latching 21.8mA 24VDC DPST (2 Form A) 8A 400VAC - Max 16.8 VDC 2.4 VDC Sealed - Flux Protection | Relays - Power Relays, Over 2 Amps | Rp441024 Rohs Compliant Schrack Te Connectivity | Rp441024 Schrack Te Connectivity |
| Relay Type | General | ||||
| Mounting | PCBoard | Through Hole | |||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Single Throw | Single Throw |